Category: IT infrastructure Memory
Win Source Part Number: 1454924-MX25V80066ZN
Manufacturer: Mxic
IC FLASH 8MBIT SPI 80MHZ 8WSON
FLASH - NOR (SLC) Memory IC 8Mbit SPI 80 MHz 8 ns 8-WSON (6x5)
MEMORY
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454924-MX25V80066ZNI02 | 1092-MX25V80066ZNI02-ND | MX25V80066ZNI02 | MX25V80066ZNI02 |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WSON (6x5) |