Macronix International Co., Ltd. Memory MX25V512FZUI

Description
FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX25V512FZUI-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)

FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)

Buy Now Datasheet
Memory - Flash - MX25V512FZUI - 886621-MX25V512FZUI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25V512FZUI
886621-MX25V512FZUI
Memory - Flash - MX25V512FZUI 886621-MX25V512FZUI
Manufacturer: Macronix Win Source Part Number: 886621-MX25V512FZUI Series: MXSMIO™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 108 MHz 8-USON (2x3) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: MX25V512 Categories: Integrated Circuits (ICs) Case / Package: 8-USON (2x3) ECCN: 3A991B1B2 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 12000 REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 886621-MX25V512FZUI
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 108 MHz 8-USON (2x3)
Package: Reel - TR
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX25V512
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: 3A991B1B2
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25V512FZUI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25V512FZUI
Integrated Circuits (ICs) - Memory - Memory MX25V512FZUI
IC FLASH 512KBIT SPI/QUAD 8USON

IC FLASH 512KBIT SPI/QUAD 8USON

Supplier's Site
IC FLASH 512KBIT SPI/QUAD 8USON

IC FLASH 512KBIT SPI/QUAD 8USON

Supplier's Site Datasheet
Memory - MX25V512FZUI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Kbit SPI - Quad I/O 108 MHz 8-USON (2x3)

FLASH - NOR Memory IC 512Kbit SPI - Quad I/O 108 MHz 8-USON (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX25V512FZUI-ND 886621-MX25V512FZUI MX25V512FZUI MX25V512FZUI MX25V512FZUI
Product Name Memory Memory - Flash - MX25V512FZUI Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - 28333513 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27LS00AFM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers