FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Dual I/O 80MHz 8-SOP
Alternative Parts (Cross-Reference): Cross
Manufacturer: Macronix
Category: Integrated Circuits (ICs) Memory Memory
Series: MXSMIO™
Package: Tube
Product Status: Active
Memory Type: Non-Volatile
Memory Format: FLASH
Technology: FLASH - NOR
Memory Size: 512Kbit
Memory Organization: 64K x 8
IC FLASH 512KBIT SPI/DUAL 8SOP
IC FLASH 512KBIT SPI/DUAL 8SOP
IC FLASH 512KBIT SPI/DUAL 8SOP
FLASH - NOR Memory IC 512Kbit SPI - Dual I/O 80 MHz 8-SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX25V5126FM1I-ND | MX25V5126FM1I | MX25V5126FM1I | MX25V5126FM1I | MX25V5126FM1I | |
| Product Name | Memory | Integrated Circuits (ICs) Memory Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 2.3V ~ 3.6V | 2.3V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 2.3V ~ 3.6V |