FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-SOP
Category: IT infrastructure Memory
Win Source Part Number: 1454054-MX25V4035FM2
Manufacturer: Macronix
IC FLASH 4MBIT SPI/QUAD 8SOP
IC FLASH 4MBIT SPI/QUAD I/O 8SOP
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX25V4035FM2I-ND | 1454054-MX25V4035FM2I | MX25V4035FM2I | MX25V4035FM2I | MX25V4035FM2I |
| Product Name | Memory | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) |