FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-SOP
Manufacturer: Macronix
Win Source Part Number: 886620-MX25V4035FM1I
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108 MHz 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MX25V4035
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: 3A991B1B1
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:SPI; Memory Case Style:SOP; No. of Pins:8Pins; Clock Frequency:108MHz; Access Time:-; RoHS Compliant: Yes
IC FLASH 4MBIT SPI/QUAD I/O 8SOP
IC FLASH 4MBIT SPI/QUAD 8SOP
IC FLASH 4MBIT SPI/QUAD I/O 8SOP
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-SOP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX25V4035FM1I-ND | 886620-MX25V4035FM1I | 07AH6775 | MX25V4035FM1I | MX25V4035FM1I | MX25V4035FM1I | MX25V4035FM1I |
| Product Name | Memory | Memory - Flash - MX25V4035FM1I | Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Macronix | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; 8-SOP | SOP | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |