Category: IT infrastructure Memory
Win Source Part Number: 1454445-MX25V40066M1
Manufacturer: Macronix
MEMORY
FLASH - NOR (SLC) Memory IC 4Mbit SPI 80 MHz 8 ns 8-SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX25V40066M1I02-ND | 1454445-MX25V40066M1I02 | MX25V40066M1I02 | MX25V40066M1I02 |
| Product Name | Memory | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |