Manufacturer: Macronix
Win Source Part Number: 886618-MX25V2035FM1I
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOP
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX25V2035
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: 3A991B1B1
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 98
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104MHz 8-SOP
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 104 MHz 8-SOP
IC FLASH 2MBIT SPI/QUAD I/O 8SOP
IC FLASH 2MBIT SPI/QUAD 8SOP
IC FLASH 2MBIT SPI/QUAD I/O 8SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886618-MX25V2035FM1I | MX25V2035FM1I-ND | MX25V2035FM1I | MX25V2035FM1I | MX25V2035FM1I | MX25V2035FM1I |
| Product Name | Memory - Flash - MX25V2035FM1I | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SOIC; 8-SOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |