Manufacturer: Macronix
Win Source Part Number: 886616-MX25V1635FZUI
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-USON (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MX25V1635
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1264-1, 1092-1264-2, 1092-1264-6
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-USON (2x3)
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-USON (2x3)
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-USON (2x3)
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-USON (2x3)
IC FLASH 16MBIT SPI/QUAD 8USON
IC FLASH 16MBIT SPI/QUAD 8USON
IC FLASH 16MBIT SPI/QUAD 8USON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886616-MX25V1635FZUI | 1092-1264-1-ND | MX25V1635FZUI | MX25V1635FZUI | MX25V1635FZUI | MX25V1635FZUI |
| Product Name | Memory - Flash - MX25V1635FZUI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-USON (2x3) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |