FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-WSON (6x5)
Manufacturer: Macronix
Win Source Part Number: 928569-MX25V1635FZNQ
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-WSON (6x5)
Package: 8-WDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MX25V1635
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 570
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1211, 6737N-087Y12QYN3TA, 6737N-087Y12QYNGDZ
IC FLASH 16MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-WSON (6x5)
IC FLASH 16MBIT SPI/QUAD 8WSON
IC FLASH 16MBIT SPI/QUAD 8WSON
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1211-ND | 928569-MX25V1635FZNQ | MX25V1635FZNQ | MX25V1635FZNQ | MX25V1635FZNQ | MX25V1635FZNQ |
| Product Name | Memory | Memory - Flash - MX25V1635FZNQ | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 8-WDFN Exposed Pad | 8-WSON (6x5) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |