FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-WSON (6x5)
Win Source Part Number: 959150-MX25V1635FZNI
Category: Integrated Circuits (ICs)>Memory
Series: MXSMIO™
Package: Tray
Standard Package: 570
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 100µs, 4ms
Memory Interface: SPI - Quad I/O
Alternative Parts (Cross-Reference): SST25VF020B-80-4I-SA
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Other Names: 6737N-087Y12IYNW99,6
Base Product Number: MX25V1635
IC FLASH 16MBIT SPI/QUAD 8WSON
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:-; RoHS Compliant: Yes
IC FLASH 16MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-WSON (6x5)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1191-ND | 959150-MX25V1635FZNI | MX25V1635FZNI | 07AH6774 | MX25V1635FZNI | MX25V1635FZNI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Macronix | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 8-WDFN Exposed Pad | WSON | 8-WDFN Exposed Pad |