Manufacturer: Macronix
Win Source Part Number: 804209-MX25V1635FM2I
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 80MHz
Write Cycle Time - Word, Page: 100μs, 4ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 92
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOP
IC FLSH 16MBIT SPI/QUAD I/O 8SOP
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-SOP
IC FLASH 16MBIT SPI/QUAD 8SOP
IC FLSH 16MBIT SPI/QUAD I/O 8SOP
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI; Memory Case Style:SOP; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:-; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 804209-MX25V1635FM2I | 1092-1189-ND | MX25V1635FM2I | MX25V1635FM2I | MX25V1635FM2I | MX25V1635FM2I | 07AH6773 |
| Product Name | Memory - Flash - MX25V1635FM2I | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Macronix |
| Memory Category | Flash; Non-Volatile | Flash | FLASH - NOR | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash |
| Cycle Time | 100000 ns | ? to 4.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOP |