Macronix International Co., Ltd. Memory MX25V1606FM1I03

Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104MHz 8-SOP
Request a Quote
Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104MHz 8-SOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MX25V1606FM1I03 is a 16M-bit CMOS flash memory device from Quarktwin Technology Ltd., operating within a voltage range of 2.3V to 3.6V for read, erase, and program operations. It supports both single I/O and dual I/O configurations, allowing for flexible data transfer options. The device is packaged in an 8-pin SOP (150mil) format and is rated for an operating temperature range of -40°C to 85°C. The memory organization and command set are designed to facilitate various operations, including sector and block erase, as well as page programming. This product is suitable for applications requiring reliable non-volatile memory with efficient performance characteristics.

Datasheet Summary
Powered by GS/AI

The MX25V1606FM1I03 is a 16M-bit CMOS flash memory device from Quarktwin Technology Ltd., operating within a voltage range of 2.3V to 3.6V for read, erase, and program operations. It supports both single I/O and dual I/O configurations, allowing for flexible data transfer options. The device is packaged in an 8-pin SOP (150mil) format and is rated for an operating temperature range of -40°C to 85°C. The memory organization and command set are designed to facilitate various operations, including sector and block erase, as well as page programming. This product is suitable for applications requiring reliable non-volatile memory with efficient performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-MX25V1606FM1I03-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104MHz 8-SOP

FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1115900-MX25V1606FM1I03 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1115900-MX25V1606FM1I03
Integrated Circuits (ICs) - Memory 1115900-MX25V1606FM1I03
Win Source Part Number: 1115900-MX25V1606FM1 I03 Category: Integrated Circuits (ICs)>Memory Series: MXSMIO™ Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 2.3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 75µs, 4ms Memory Interface: SPI - Dual I/O ECCN: 3A991B1A Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Macronix Other Names: 1092-MX25V1606FM1I03 ,6770E-08MB12IUA999 Base Product Number: MX25V1606 Product Status: Not For New Designs

Win Source Part Number: 1115900-MX25V1606FM1I03
Category: Integrated Circuits (ICs)>Memory
Series: MXSMIO™
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 75µs, 4ms
Memory Interface: SPI - Dual I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Other Names: 1092-MX25V1606FM1I03,6770E-08MB12IUA999
Base Product Number: MX25V1606
Product Status: Not For New Designs

Buy Now Datasheet
IC FLASH 16MBIT SPI/DUAL 8SOP

IC FLASH 16MBIT SPI/DUAL 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25V1606FM1I03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25V1606FM1I03
Integrated Circuits (ICs) - Memory - Memory MX25V1606FM1I03
IC FLASH 16MBIT SPI/DUAL 8SOP

IC FLASH 16MBIT SPI/DUAL 8SOP

Supplier's Site
Memory - MX25V1606FM1I03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Dual I/O 104 MHz 8-SOP

FLASH - NOR Memory IC 16Mbit SPI - Dual I/O 104 MHz 8-SOP

Buy Now Datasheet
IC FLASH 16MBIT SPI/DUAL 8SOP

IC FLASH 16MBIT SPI/DUAL 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-MX25V1606FM1I03-ND 1115900-MX25V1606FM1I03 MX25V1606FM1I03 MX25V1606FM1I03 MX25V1606FM1I03 MX25V1606FM1I03
Product Name Memory Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 28116699 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details