FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Quad I/O 104MHz 8-USON (2x3)
Manufacturer: Macronix
Win Source Part Number: 886615-MX25V1035FZUI
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Package: Tube
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX25V1035
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1220, 6742N-087S10IUN999
IC FLASH 1MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 1Mbit SPI - Quad I/O 104 MHz 8-USON (2x3)
IC FLASH 1MBIT SPI/QUAD 8USON
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1220-ND | 886615-MX25V1035FZUI | MX25V1035FZUI | MX25V1035FZUI | MX25V1035FZUI |
| Product Name | Memory | Memory - Flash - MX25V1035FZUI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | 8-UFDFN Exposed Pad | 8-USON (2x3) | 8-UFDFN Exposed Pad |