Category: IT infrastructure Memory
Win Source Part Number: 1454178-MX25V1006FZU
Manufacturer: Macronix
IC FLSH 1MBIT SPI/DUAL I/O 8USON
IC FLSH 1MBIT SPI/DUAL I/O 8USON
FLASH - NOR Memory IC 1Mbit SPI - Dual I/O 80 MHz 8-USON (2x3)
IC FLASH 1MBIT SPI/DUAL 8USON
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454178-MX25V1006FZUI | MX25V1006FZUI | MX25V1006FZUI | MX25V1006FZUI | MX25V1006FZUI |
| Product Name | IT infrastructure Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | FLASH - NOR | Flash; FLASH | Flash; Non-Volatile |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Data Rate | 80 MHz | 80 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |