MEMORY
FLASH - NOR (SLC) Memory IC 1Mbit SPI - Dual I/O 80 MHz 6 ns 8-TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | MX25V1006FOI | MX25V1006FOI |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH |
| Data Rate | 80 MHz | |
| Cycle Time | ? to 1.00E7 ns | |
| Density | 1000 kbits | 1000 kbits |