IC FLASH 256MBIT SPI/OCT 16SOP
FLASH - NOR (SLC) Memory IC 256Mbit SPI 200 MHz 5 ns 16-SOP
MEMORY
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX25UM25645GMI00-ND | MX25UM25645GMI00 | MX25UM25645GMI00 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits |