FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
Manufacturer: Macronix
Win Source Part Number: 886612-MX25U8035FZUI
Series: MX25xxx35/36 - MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 108 MHz 8-USON (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MX25U8035
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: MX25U8035FZUI-ND, 1092-MX25U8035FZUICT
IC FLASH 8MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 108 MHz 8-USON (2x3)
IC FLASH 8MBIT SPI/QUAD 8USON
IC FLASH 8MBIT SPI/QUAD 8USON
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX25U8035FZUIDKR-ND | 886612-MX25U8035FZUI | MX25U8035FZUI | MX25U8035FZUI | MX25U8035FZUI | MX25U8035FZUI |
| Product Name | Memory | Memory - Flash - MX25U8035FZUI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | 8-UFDFN Exposed Pad | 8-USON (2x3) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |