Manufacturer: Macronix
Win Source Part Number: 801440-MX25U8033EBAI
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Supplier Device Package: 8-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 80MHz
Write Cycle Time - Word, Page: 30μs, 3ms
Memory Interface: SPI
Manufacturer Package: 8-XFBGA, WLCSP
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 2V
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 80MHz 8-WLCSP
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 80MHz 8-WLCSP
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 80MHz 8-WLCSP
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 80 MHz 8-WLCSP
IC FLASH 8MBIT SPI/QUAD 8WLCSP
IC FLASH 8MBIT SPI/QUAD 8WLCSP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 801440-MX25U8033EBAI-12G | 1092-1196-6-ND | MX25U8033EBAI-12G | MX25U8033EBAI-12G | MX25U8033EBAI-12G |
| Product Name | Memory - Flash - MX25U8033EBAI-12G | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 30000 ns | ? to 3.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.65V ~ 2V | 1.65V ~ 2V | 1.65V ~ 2V | Surface Mount |