FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-WSON (6x5)
Manufacturer: Macronix
Win Source Part Number: 790313-MX25U6435FZNI
Series: MX25xxx35/36 - MXSMIO
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.65 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Family Name: MX25U6435F
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 30μs, 3ms
Memory Interface: SPI
Manufacturer Package: 8-WSON (6x5)
Alternative Parts (Cross-Reference): SST26WF064CT-104I/MF
Introduction Date: August 25, 2011
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 570
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-WSON (6x5)
IC FLASH 64MBIT SPI/QUAD 8WSON
IC FLASH 64MBIT SPI/QUAD 8WSON
FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; RoHS Compliant: Yes
IC FLASH 64MBIT SPI/QUAD 8WSON
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1139-ND | 790313-MX25U6435FZNI-10G | MX25U6435FZNI-10G | MX25U6435FZNI-10G | MX25U6435FZNI-10G | 07AH6771 | MX25U6435FZNI-10G |
| Product Name | Memory | Memory - Flash - MX25U6435FZNI-10G | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Macronix | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | WSON | 8-WDFN Exposed Pad |