Macronix International Co., Ltd. Memory - Flash - MX25U6435EZNI-10G MX25U6435EZNI-10G

Description
Manufacturer: Macronix Win Source Part Number: 208951-MX25U6435EZNI -10G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (6x5) Supply Voltage - Operating: 1.65 V to 2 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Macronix Win Source Part Number: 208951-MX25U6435EZNI -10G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (6x5) Supply Voltage - Operating: 1.65 V to 2 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX25U6435EZNI-10G - 208951-MX25U6435EZNI-10G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25U6435EZNI-10G
208951-MX25U6435EZNI-10G
Memory - Flash - MX25U6435EZNI-10G 208951-MX25U6435EZNI-10G
Manufacturer: Macronix Win Source Part Number: 208951-MX25U6435EZNI -10G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (6x5) Supply Voltage - Operating: 1.65 V to 2 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Macronix
Win Source Part Number: 208951-MX25U6435EZNI-10G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (6x5)
Supply Voltage - Operating: 1.65 V to 2 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 1092-1016-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-WSON (6x5)

FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-WSON (6x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25U6435EZNI-10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25U6435EZNI-10G
Integrated Circuits (ICs) - Memory - Memory MX25U6435EZNI-10G
IC FLASH 64MBIT SPI/QUAD 8WSON

IC FLASH 64MBIT SPI/QUAD 8WSON

Supplier's Site
Memory - MX25U6435EZNI-10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-WSON (6x5)

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-WSON (6x5)

Buy Now Datasheet
IC FLASH 64MBIT SPI/QUAD 8WSON

IC FLASH 64MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 208951-MX25U6435EZNI-10G 1092-1016-ND MX25U6435EZNI-10G MX25U6435EZNI-10G MX25U6435EZNI-10G
Product Name Memory - Flash - MX25U6435EZNI-10G Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - EEPROM - 5962-3826701MXAC7200 - 907565-5962-3826701MXAC7200 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details