Category: IT infrastructure Memory
Win Source Part Number: 1454471-MX25U6432FZB
Manufacturer: Macronix
IC FLASH 64MBIT SPI/QUAD 8USON
IC FLASH 64MBIT SPI/QUAD 8USON
IC FLASH 64MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 133 MHz 6 ns 8-USON (4x3)
IC FLASH 64MBIT SPI/QUAD 8USON
IC FLASH 64MBIT SPI/QUAD 8USON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454471-MX25U6432FZBI02 | 1092-MX25U6432FZBI02TR-ND | MX25U6432FZBI02 | MX25U6432FZBI02 | MX25U6432FZBI02 |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 8-UDFN Exposed Pad | 8-UDFN Exposed Pad | 6 ns | 8-UDFN Exposed Pad |