FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 166MHz 16-SOP
Manufacturer: Macronix
Win Source Part Number: 928565-MX25U51245GMI
Series: MX25xxx45 - MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 16-SOP
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MX25U51245
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1249, MX25U51245GMI00-ND, 6732L-16MB08IUEQ99, 6732L-16MB08IUN999
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:SOP; No. of Pins:16Pins; Clock Frequency:166MHz; Access Time:-;RoHS Compliant: Yes
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O, QPI, DTR 166 MHz 16-SOP
IC FLASH 512MBIT SPI/QUAD 16SOP
IC FLASH 512MBIT SPI/QUAD 16SOP
IC FLASH 512MBIT SPI/QUAD 16SOP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1249-ND | 928565-MX25U51245GMI00 | 07AH6766 | MX25U51245GMI00 | MX25U51245GMI00 | MX25U51245GMI00 | MX25U51245GMI00 |
| Product Name | Memory | Memory - Flash - MX25U51245GMI00 | Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Macronix | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOP; 16-SOP | SOP | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295", 7.50mm Width) |