Macronix International Co., Ltd. Memory - Flash - MX25U4035FZUI MX25U4035FZUI

Description
Manufacturer: Macronix Win Source Part Number: 853059-MX25U4035FZUI Series: MXSMIO™ Features: Memory IC 108 MHz Package: Reel - TR Family Name: MX25U4035 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 12000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1092-MX25U4035FZUICT , 1092-MX25U4035FZUIDK R, 1092-MX25U4035FZUITR
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 853059-MX25U4035FZUI Series: MXSMIO™ Features: Memory IC 108 MHz Package: Reel - TR Family Name: MX25U4035 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 12000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1092-MX25U4035FZUICT , 1092-MX25U4035FZUIDK R, 1092-MX25U4035FZUITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX25U4035FZUI - 853059-MX25U4035FZUI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25U4035FZUI
853059-MX25U4035FZUI
Memory - Flash - MX25U4035FZUI 853059-MX25U4035FZUI
Manufacturer: Macronix Win Source Part Number: 853059-MX25U4035FZUI Series: MXSMIO™ Features: Memory IC 108 MHz Package: Reel - TR Family Name: MX25U4035 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 12000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1092-MX25U4035FZUICT , 1092-MX25U4035FZUIDK R, 1092-MX25U4035FZUITR

Manufacturer: Macronix
Win Source Part Number: 853059-MX25U4035FZUI
Series: MXSMIO™
Features: Memory IC 108 MHz
Package: Reel - TR
Family Name: MX25U4035
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-MX25U4035FZUICT, 1092-MX25U4035FZUIDKR, 1092-MX25U4035FZUITR

Buy Now
Memory - 1092-MX25U4035FZUIDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)

FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)

Buy Now Datasheet
Memory - 1092-MX25U4035FZUITR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)

FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)

Buy Now Datasheet
Memory - 1092-MX25U4035FZUICT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)

FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25U4035FZUI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25U4035FZUI
Integrated Circuits (ICs) - Memory - Memory MX25U4035FZUI
IC FLASH 4MBIT SPI/QUAD 8USON

IC FLASH 4MBIT SPI/QUAD 8USON

Supplier's Site
Memory - MX25U4035FZUI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-USON (2x3)

FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-USON (2x3)

Buy Now
IC FLASH 4MBIT SPI/QUAD 8USON

IC FLASH 4MBIT SPI/QUAD 8USON

Supplier's Site Datasheet
IC FLASH 4MBIT SPI/QUAD 8USON

IC FLASH 4MBIT SPI/QUAD 8USON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 853059-MX25U4035FZUI 1092-MX25U4035FZUIDKR-ND MX25U4035FZUI MX25U4035FZUI MX25U4035FZUI MX25U4035FZUI
Product Name Memory - Flash - MX25U4035FZUI Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71256SA12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details