Macronix International Co., Ltd. Memory - Flash - MX25U3235FM2I-10G MX25U3235FM2I-10G

Description
Manufacturer: Macronix Win Source Part Number: 208950-MX25U3235FM2I -10G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Family Name: MX25U3235F Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.65 V to 2 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): N25Q032A21ESCH0F ; N25Q032A21ESC40G; N25Q032A31ESCH0G; N25Q032A41ESCH0G; Introduction Date: August 25, 2011 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 92
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 208950-MX25U3235FM2I -10G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Family Name: MX25U3235F Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.65 V to 2 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): N25Q032A21ESCH0F ; N25Q032A21ESC40G; N25Q032A31ESCH0G; N25Q032A41ESCH0G; Introduction Date: August 25, 2011 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX25U3235FM2I-10G - 208950-MX25U3235FM2I-10G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25U3235FM2I-10G
208950-MX25U3235FM2I-10G
Memory - Flash - MX25U3235FM2I-10G 208950-MX25U3235FM2I-10G
Manufacturer: Macronix Win Source Part Number: 208950-MX25U3235FM2I -10G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Family Name: MX25U3235F Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.65 V to 2 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): N25Q032A21ESCH0F ; N25Q032A21ESC40G; N25Q032A31ESCH0G; N25Q032A41ESCH0G; Introduction Date: August 25, 2011 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 92

Manufacturer: Macronix
Win Source Part Number: 208950-MX25U3235FM2I-10G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Family Name: MX25U3235F
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.65 V to 2 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): N25Q032A21ESCH0F ; N25Q032A21ESC40G; N25Q032A31ESCH0G; N25Q032A41ESCH0G;
Introduction Date: August 25, 2011
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 92

Buy Now Datasheet
Memory - 1092-1137-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOP

FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOP

Buy Now Datasheet
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Macronix - 07AH6764 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Macronix
07AH6764
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Macronix 07AH6764
FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:SPI; Memory Case Style:SOP; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; RoHS Compliant: Yes

FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:SPI; Memory Case Style:SOP; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 32MBIT SPI/QUAD 8SOP

IC FLASH 32MBIT SPI/QUAD 8SOP

Supplier's Site Datasheet
IC FLASH 32MBIT SPI/QUAD 8SOP

IC FLASH 32MBIT SPI/QUAD 8SOP

Supplier's Site Datasheet
Memory - MX25U3235FM2I-10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOP

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25U3235FM2I-10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25U3235FM2I-10G
Integrated Circuits (ICs) - Memory - Memory MX25U3235FM2I-10G
IC FLASH 32MBIT SPI/QUAD 8SOP

IC FLASH 32MBIT SPI/QUAD 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 208950-MX25U3235FM2I-10G 1092-1137-ND 07AH6764 MX25U3235FM2I-10G MX25U3235FM2I-10G MX25U3235FM2I-10G MX25U3235FM2I-10G
Product Name Memory - Flash - MX25U3235FM2I-10G Memory Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Macronix Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash Flash; FLASH - NOR Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOP SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.65 V ~ 2 V 1.65V ~ 2V 1.65V ~ 2V 1.65V ~ 2V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - S25FL064LABBHI020 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type BGA; PG-TFBGA-24
View Details
7 suppliers
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details