Manufacturer: Macronix
Win Source Part Number: 790311-MX25U3235EM2I
Series: MX25xxx35/36 - MXSMIO
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.65 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Family Name: MX25U3235E
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 30μs, 3ms
Memory Interface: SPI
Manufacturer Package: 8-SOP
Alternative Parts (Cross-Reference): N25Q032A31ESC40E; N25Q032A41ESC40E; N25Q032A21ESCA0F; N25Q032A31ESCA0E;
Introduction Date: July 05, 2010
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOP
IC FLASH 32MBIT SPI/QUAD 8SOP
IC FLASH 32MBIT SPI/QUAD 8SOP
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 790311-MX25U3235EM2I-10G | 1092-1109-ND | MX25U3235EM2I-10G | MX25U3235EM2I-10G | MX25U3235EM2I-10G |
| Product Name | Memory - Flash - MX25U3235EM2I-10G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 30000 ns | ? to 3.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) |