MEMORY
FLASH - NOR (SLC) Memory IC 32Mbit SPI - Quad I/O, QPI 133 MHz 6 ns 8-SOP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | MX25U32356M1I02 | MX25U32356M1I02 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; FLASH |
| Density | 1000 kbits | 32000 kbits |
| Supply Voltage | 8-SOIC (0.154, 3.90mm Width) | 1.65V ~ 2V |