FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI 133MHz 8-WSON (6x5)
Category: IT infrastructure Memory
Win Source Part Number: 1454388-MX25U3232FZN
Manufacturer: Macronix
IC FLASH 32MBIT SPI/QUAD 8WSON
IC FLASH 32MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI 133 MHz 8-WSON (6x5)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX25U3232FZNI02-ND | 1454388-MX25U3232FZNI02 | MX25U3232FZNI02 | MX25U3232FZNI02 | MX25U3232FZNI02 |
| Product Name | Memory | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |