Manufacturer: Macronix
Win Source Part Number: 747848-MX25U25635FZ4
Manufacturer Homepage: www.macronix.com
Reference case: USON8
Reference Date Code: 1638+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 108MHz 8-WSON (8x6)
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 108 MHz 8-WSON (8x6)
IC FLASH 256MBIT SPI/QUAD 8WSON
IC FLASH 256MBIT SPI/QUAD 8WSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 747848-MX25U25635FZ4I-10G | MX25U25635FZ4I-10G-ND | MX25U25635FZ4I-10G | MX25U25635FZ4I-10G | MX25U25635FZ4I-10G |
| Product Name | Memory - MX25U25635FZ4I-10G | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |