Macronix International Co., Ltd. Memory MX25U25635FMI-10G

Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 108MHz 16-SOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 108MHz 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX25U25635FMI-10G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 108MHz 16-SOP

FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 108MHz 16-SOP

Buy Now Datasheet
Memory - Flash - MX25U25635FMI-10G - 711479-MX25U25635FMI-10G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25U25635FMI-10G
711479-MX25U25635FMI-10G
Memory - Flash - MX25U25635FMI-10G 711479-MX25U25635FMI-10G
Manufacturer: Macronix Win Source Part Number: 711479-MX25U25635FMI -10G Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Categories: Integrated Circuits Supplier Device Package: 16-SOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 30μs, 3ms Memory Interface: SPI Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 44 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 2V

Manufacturer: Macronix
Win Source Part Number: 711479-MX25U25635FMI-10G
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Categories: Integrated Circuits
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 30μs, 3ms
Memory Interface: SPI
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 44
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 2V

Buy Now
IC FLASH 256MBIT SPI/QUAD 16SOP

IC FLASH 256MBIT SPI/QUAD 16SOP

Supplier's Site Datasheet
Memory - MX25U25635FMI-10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 108 MHz 16-SOP

FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 108 MHz 16-SOP

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MX25U25635FMI-10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25U25635FMI-10G
Integrated Circuits (ICs) - Memory - Memory MX25U25635FMI-10G
IC FLASH 256MBIT SPI/QUAD 16SOP

IC FLASH 256MBIT SPI/QUAD 16SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX25U25635FMI-10G-ND 711479-MX25U25635FMI-10G MX25U25635FMI-10G MX25U25635FMI-10G MX25U25635FMI-10G
Product Name Memory Memory - Flash - MX25U25635FMI-10G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 448-S25FL064LABNFM041-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
5 suppliers
Memory - 29705ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers