FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
IC FLASH 2MBIT SPI/QUAD 8USON
IC FLASH 2MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O 108 MHz 8-USON (2x3)
IC FLASH 2MBIT SPI/QUAD 8USON
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX25U2035FZUITR-ND | MX25U2035FZUI | MX25U2035FZUI | MX25U2035FZUI | MX25U2035FZUI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |