The MX25U1635EZUI-10G is a 16M-bit NOR flash memory device from Quarktwin Technology Ltd., operating at a voltage range of 1.65 to 2.0 volts for read, erase, and program operations. It supports multiple I/O modes, including Single I/O, Dual I/O, and Quad I/O, allowing for flexible integration into various applications. The device features fast read capabilities in both SPI and QPI modes, enhancing data transfer rates. Additionally, it includes a 4k-bit secured One-Time Programmable (OTP) area for unique identification purposes. The MX25U1635EZUI-10G employs an auto erase and auto program algorithm, simplifying memory management. This product is suitable for applications requiring low voltage operation and high-speed data access, making it a viable option for engineers seeking reliable flash memory solutions.
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-USON (4x4)
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-USON (4x4)
IC FLASH 16MBIT SPI/QUAD 8USON
IC FLASH 16MBIT SPI/QUAD 8USON
IC FLASH 16MBIT SPI/QUAD 8USON
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1057-ND | MX25U1635EZUI-10G | MX25U1635EZUI-10G | MX25U1635EZUI-10G | MX25U1635EZUI-10G |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |