FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-USON (2x3)
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-USON (2x3)
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-USON (2x3)
Manufacturer: Macronix
Win Source Part Number: 813009-MX25U1633FZUI
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16M (2M x 8)
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 80MHz
Write Cycle Time - Word, Page: 100μs, 4ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 12,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 2V
IC FLASH 16MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-USON (2x3)
IC FLASH 16MBIT SPI/QUAD 8USON
IC FLASH 16MBIT SPI/QUAD 8USON
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX25U1633FZUICT-ND | 813009-MX25U1633FZUI | MX25U1633FZUI | MX25U1633FZUI | MX25U1633FZUI | MX25U1633FZUI |
| Product Name | Memory | Memory - Flash - MX25U1633FZUI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |