Category: IT infrastructure Memory
Win Source Part Number: 1454454-MX25U1633FM1
Manufacturer: Macronix
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOP
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOP
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOP
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-SOP
IC FLSH 16MBIT SPI/QUAD I/O 8SOP
IC FLASH 16MBIT SPI/QUAD 8SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454454-MX25U1633FM1I | 1092-1265-1-ND | MX25U1633FM1I | MX25U1633FM1I | MX25U1633FM1I |
| Product Name | IT infrastructure Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |