Manufacturer: Macronix
Win Source Part Number: 208946-MX25U12835FMI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP
Supply Voltage - Operating: 1.65 V to 2 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104MHz 16-SOP
IC FLASH 128MBIT SPI/QUAD 16SOP
IC FLASH 128MBIT SPI/QUAD 16SOP
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 104 MHz 16-SOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 208946-MX25U12835FMI-10G | MX25U12835FMI-10G-ND | MX25U12835FMI-10G | MX25U12835FMI-10G | MX25U12835FMI-10G |
| Product Name | Memory - Flash - MX25U12835FMI-10G | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 16-SOP | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Supply Voltage | 1.65 V ~ 2 V | 1.65V ~ 2V | -40degC ~ 85degC (TA) | 1.65V ~ 2V |