FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 33MHz 8-USON (2x3)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 33MHz 8-USON (2x3)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 33MHz 8-USON (2x3)
Manufacturer: Macronix
Win Source Part Number: 1228792-MX25R8035FZU
Family Name: MX25R8035F
Manufacturer Homepage: www.macronix.com
Alternative Parts (Cross-Reference): MX25R8035FM1IH1; MX25R8035FM2IH1; MX25R8035FBDIL0;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC FLASH 8MBIT SPI/QUAD 8USON
IC FLSH 8MBIT SPI/QUAD I/O 8USON
IC FLSH 8MBIT SPI/QUAD I/O 8USON
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 33 MHz 8-USON (2x3)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1207-1-ND | 1228792-MX25R8035FZUIL0 | MX25R8035FZUIL0 | MX25R8035FZUIL0 | MX25R8035FZUIL0 | MX25R8035FZUIL0 |
| Product Name | Memory | Memory - MX25R8035FZUIL0 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | FLASH - NOR | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |