Manufacturer: Macronix
Win Source Part Number: 844043-MX25R8035FZUI
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 108 MHz 8-USON (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MX25R8035
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1181-6, 1092-1181-2, 6753A-087S10ITD999, 1092-1181-1, 6740A-087S10ITN999
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
IC FLASH 8MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 108 MHz 8-USON (2x3)
IC FLASH 8MBIT SPI/QUAD 8USON
IC FLASH 8MBIT SPI/QUAD 8USON
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 844043-MX25R8035FZUIH1 | 1092-1181-2-ND | MX25R8035FZUIH1 | MX25R8035FZUIH1 | MX25R8035FZUIH1 | MX25R8035FZUIH1 |
| Product Name | Memory - Flash - MX25R8035FZUIH1 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-USON (2x3) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |