FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 108MHz 8-SOP
Category: IT infrastructure Memory
Win Source Part Number: 1454439-MX25R8035FM2
Manufacturer: Macronix
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 108 MHz 8-SOP
IC FLASH 8MBIT SPI/QUAD I/O 8SOP
IC FLASH 8MBIT SPI/QUAD 8SOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1179-ND | 1454439-MX25R8035FM2IH0 | MX25R8035FM2IH0 | MX25R8035FM2IH0 | MX25R8035FM2IH0 |
| Product Name | Memory | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) |