FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 108MHz 8-SOP
Category: IT infrastructure Memory
Win Source Part Number: 1454139-MX25R8035FM1
Manufacturer: Macronix
IC FLASH 8MBIT SPI/QUAD I/O 8SOP
IC FLASH 8MBIT SPI/QUAD I/O 8SOP
IC FLASH 8MBIT SPI/QUAD 8SOP
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 108 MHz 8-SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1180-ND | 1454139-MX25R8035FM1IH1 | MX25R8035FM1IH1 | MX25R8035FM1IH1 | MX25R8035FM1IH1 | MX25R8035FM1IH1 |
| Product Name | Memory | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |