Category: IT infrastructure Memory
Win Source Part Number: 1454365-MX25R8035FBH
Manufacturer: Macronix
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 108MHz 8-WLCSP
IC FLASH 8MBIT SPI/QUAD 8WLCSP
IC FLASH 8MBIT SPI/QUAD 8WLCSP
IC FLASH 8MBIT SPI/QUAD 8WLCSP
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 108 MHz 8-WLCSP
IC FLASH 8MBIT SPI/QUAD 8WLCSP
IC FLASH 8MBIT SPI/QUAD 8WLCSP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454365-MX25R8035FBHIH2 | 1092-MX25R8035FBHIH2TR-ND | MX25R8035FBHIH2 | MX25R8035FBHIH2 | MX25R8035FBHIH2 | MX25R8035FBHIH2 |
| Product Name | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | 8-XFBGA, WLCSP | BGA; 8-XFBGA, WLCSP | 8-XFBGA, WLCSP |