FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 33MHz 8-WLCSP
Manufacturer: Macronix
Win Source Part Number: 928561-MX25R8035FBDI
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 33 MHz 8-WLCSP
Package: Reel - TR
Package: 8-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX25R8035
Categories: Integrated Circuits (ICs)
Case / Package: 8-WLCSP
ECCN: 3A991B1B1
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 33 MHz 8-WLCSP
IC FLASH 8MBIT SPI/QUAD 8WLCSP
IC FLASH 8MBIT SPI/QUAD 8WLCSP
IC FLASH 8MBIT SPI/QUAD 8WLCSP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX25R8035FBDIL0-ND | 928561-MX25R8035FBDIL0 | MX25R8035FBDIL0 | MX25R8035FBDIL0 | MX25R8035FBDIL0 | MX25R8035FBDIL0 |
| Product Name | Memory | Memory - Flash - MX25R8035FBDIL0 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | 8-UFBGA, WLCSP | 8-WLCSP | BGA; 8-UFBGA, WLCSP | 8-UFBGA, WLCSP |