Macronix International Co., Ltd. Memory MX25R6435FM2IH0

Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 8-SOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-1171-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 8-SOP

FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1120771-MX25R6435FM2IH0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1120771-MX25R6435FM2IH0
Integrated Circuits (ICs) - Memory 1120771-MX25R6435FM2IH0
Win Source Part Number: 1120771-MX25R6435FM2 IH0 Category: Integrated Circuits (ICs)>Memory Series: MXSMIO™ Package: Tube Standard Package: 92 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 1.65V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 100µs, 4ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Macronix Other Names: 6731P-08MY12IUA999,1 092-1171,6731P-08MY1 2IUA9DK,6731P-08MY12 IUAQ99 Base Product Number: MX25R6435 Product Status: Not For New Designs

Win Source Part Number: 1120771-MX25R6435FM2IH0
Category: Integrated Circuits (ICs)>Memory
Series: MXSMIO™
Package: Tube
Standard Package: 92
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 100µs, 4ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Other Names: 6731P-08MY12IUA999,1092-1171,6731P-08MY12IUA9DK,6731P-08MY12IUAQ99
Base Product Number: MX25R6435
Product Status: Not For New Designs

Buy Now Datasheet
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Macronix - 07AH6754 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Macronix
07AH6754
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Macronix 07AH6754
FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:SOP; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:-; RoHS Compliant: Yes

FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:SOP; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLSH 64MBIT SPI/QUAD I/O 8SOP

IC FLSH 64MBIT SPI/QUAD I/O 8SOP

Supplier's Site Datasheet
Memory - MX25R6435FM2IH0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 80 MHz 8-SOP

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 80 MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25R6435FM2IH0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25R6435FM2IH0
Integrated Circuits (ICs) - Memory - Memory MX25R6435FM2IH0
IC FLASH 64MBIT SPI/QUAD 8SOP

IC FLASH 64MBIT SPI/QUAD 8SOP

Supplier's Site
IC FLSH 64MBIT SPI/QUAD I/O 8SOP

IC FLSH 64MBIT SPI/QUAD I/O 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-1171-ND 1120771-MX25R6435FM2IH0 07AH6754 MX25R6435FM2IH0 MX25R6435FM2IH0 MX25R6435FM2IH0 MX25R6435FM2IH0
Product Name Memory Integrated Circuits (ICs) - Memory Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Macronix Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOP SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABBHA023 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details