Manufacturer: Macronix
Win Source Part Number: 851734-MX25R4035FZUI
Series: MXSMIO™
Features: Memory IC 33 MHz
Package: Reel - TR
Family Name: MX25R4035
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1183-2, 1092-1183-1, 6741F-087S10ITNW99, 6741F-087S10ITN999, 1092-1183-6
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 33MHz 8-USON (2x3)
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 33MHz 8-USON (2x3)
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 33MHz 8-USON (2x3)
IC FLASH 4MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 33 MHz 8-USON (2x3)
IC FLASH 4M SPI 33MHZ 8USON
IC FLSH 4MBIT SPI/QUAD I/O 8USON
IC FLSH 4MBIT SPI/QUAD I/O 8USON
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 851734-MX25R4035FZUIL0 | 1092-1183-6-ND | MX25R4035FZUIL0 | MX25R4035FZUIL0 | 490-MX25R4035FZUIL0 | MX25R4035FZUIL0 | MX25R4035FZUIL0 |
| Product Name | Memory - Unclassified Memory - MX25R4035FZUIL0 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | IC FLASH 4M SPI 33MHZ 8USON | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | FLASH - NOR | Flash; Flash | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4194 kbits | 4000 kbits | 4000 kbits | |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |