Win Source Part Number: 1081255-MX25R4035FZU
Category: Integrated Circuits (ICs)>Memory
Series: MXSMIO™
Package: Tape & Reel (TR)
Standard Package: 12,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 100µs, 4ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1B1
Fake Threat In the Open Market: 79 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Base Product Number: MX25R4035
Product Status: Not For New Designs
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-USON (2x3)
IC FLASH 4MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O 108 MHz 8-USON (2x3)
IC FLASH 4MBIT SPI/QUAD 8USON
IC FLASH 4MBIT SPI/QUAD 8USON
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1081255-MX25R4035FZUIH1 | MX25R4035FZUIH1-ND | MX25R4035FZUIH1 | MX25R4035FZUIH1 | MX25R4035FZUIH1 | MX25R4035FZUIH1 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 100000 ns | ? to 4.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | Surface Mount |