FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 33MHz 8-WSON (6x5)
Manufacturer: Macronix
Win Source Part Number: 844410-MX25R3235FZNI
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-WSON (6x5)
Package: Tray
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX25R3235
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x5)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 570
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1202, 6736F-087Y14IYN999, 6736F-087Y14IYNW99
IC FLASH 32MBIT SPI/QUAD 8WSON
FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:33MHz; Access Time:-; RoHS Compliant: Yes
IC FLASH 32MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 33 MHz 8-WSON (6x5)
IC FLASH 32MBIT SPI/QUAD 8WSON
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1202-ND | 844410-MX25R3235FZNIL0 | MX25R3235FZNIL0 | 07AH6753 | MX25R3235FZNIL0 | MX25R3235FZNIL0 | MX25R3235FZNIL0 |
| Product Name | Memory | Memory - Flash - MX25R3235FZNIL0 | Memory | Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Macronix | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH - NOR | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | 8-WDFN Exposed Pad | 8-WSON (6x5) | 8-WDFN Exposed Pad | WSON | 8-WDFN Exposed Pad |