Macronix International Co., Ltd. Memory MX25R3235FM2IH0

Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 80MHz 8-SOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 80MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-1174-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 80MHz 8-SOP

FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 80MHz 8-SOP

Buy Now Datasheet
Memory - Unclassified Memory - MX25R3235FM2IH0 - 928558-MX25R3235FM2IH0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MX25R3235FM2IH0
928558-MX25R3235FM2IH0
Memory - Unclassified Memory - MX25R3235FM2IH0 928558-MX25R3235FM2IH0
Manufacturer: Macronix Win Source Part Number: 928558-MX25R3235FM2I H0 Series: MXSMIO™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOP Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: MX25R3235 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 92 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 928558-MX25R3235FM2IH0
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOP
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MX25R3235
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 92
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLSH 32MBIT SPI/QUAD I/O 8SOP

IC FLSH 32MBIT SPI/QUAD I/O 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25R3235FM2IH0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25R3235FM2IH0
Integrated Circuits (ICs) - Memory - Memory MX25R3235FM2IH0
IC FLASH 32MBIT SPI/QUAD 8SOP

IC FLASH 32MBIT SPI/QUAD 8SOP

Supplier's Site
Memory - MX25R3235FM2IH0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 80 MHz 8-SOP

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 80 MHz 8-SOP

Buy Now Datasheet
IC FLSH 32MBIT SPI/QUAD I/O 8SOP

IC FLSH 32MBIT SPI/QUAD I/O 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-1174-ND 928558-MX25R3235FM2IH0 MX25R3235FM2IH0 MX25R3235FM2IH0 MX25R3235FM2IH0 MX25R3235FM2IH0
Product Name Memory Memory - Unclassified Memory - MX25R3235FM2IH0 Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash FLASH - NOR Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOP; 8-SOP SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - S25FL064P0XBHV020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details