FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 80MHz 8-SOP
Manufacturer: Macronix
Win Source Part Number: 849393-MX25R3235FM1I
Series: MXSMIO™
Features: Memory IC 80 MHz
Package: Tube
Part Status: Not For New Designs
Family Name: MX25R3235
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 80 MHz 8-SOP
IC FLASH 32MBIT SPI/QUAD 8SOP
IC FLSH 32MBIT SPI/QUAD I/O 8SOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1175-ND | 849393-MX25R3235FM1IH0 | MX25R3235FM1IH0 | MX25R3235FM1IH0 | MX25R3235FM1IH0 |
| Product Name | Memory | Memory - Unclassified Memory - MX25R3235FM1IH0 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |