Manufacturer: Macronix
Win Source Part Number: 814041-MX25R1635FZUI
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 33MHz
Write Cycle Time - Word, Page: 100μs, 10ms
Memory Interface: SPI
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 12,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V
IC FLASH 16MBIT SPI/QUAD 8USON
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 33MHz 8-USON (2x3)
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 33MHz 8-USON (2x3)
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 33 MHz 8-USON (2x3)
IC FLASH 16MBIT SPI/QUAD 8USON
IC FLASH 16MBIT SPI/QUAD 8USON
IC FLASH 16MBIT SPI/QUAD 8USON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 814041-MX25R1635FZUIL0 | 1092-MX25R1635FZUIL0DKR-ND | MX25R1635FZUIL0 | MX25R1635FZUIL0 | MX25R1635FZUIL0 | MX25R1635FZUIL0 |
| Product Name | Memory - Flash - MX25R1635FZUIL0 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 100000 ns | ? to 1.00E7 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 1.65V ~ 3.6V | Surface Mount |