FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-WSON (6x5)
Manufacturer: Macronix
Category: Integrated Circuits (ICs) -Memory Memory
Series: MXSMIO™
Package: Tray
Package / Case: 8-WDFN Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Voltage - Supply: 1.65V ~ 3.6V
Supplier Device Package: 8-WSON (6x5)
Base Product Number: MX25R1635
IC FLASH 16MBIT SPI/QUAD 8WSON
IC FLASH 16MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-WSON (6x5)
IC FLASH 16MBIT SPI/QUAD 8WSON
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1216-ND | MX25R1635FZNIH0 | MX25R1635FZNIH0 | MX25R1635FZNIH0 | MX25R1635FZNIH0 | |
| Product Name | Memory | Integrated Circuits (ICs) -Memory Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |