FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 33MHz 12-WLCSP
IC FLASH 16MBIT SPI/QUAD 12WLCSP
IC FLASH 16MBIT SPI/QUAD 12WLCSP
Manufacturer: Macronix
Win Source Part Number: 804236-MX25R1635FBDI
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 33 MHz 12-WLCSP
IC FLASH 16MBIT SPI/QUAD 12WLCSP
IC FLASH 16MBIT SPI/QUAD 12WLCSP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX25R1635FBDIL0TR-ND | 804236-MX25R1635FBDIL0 | MX25R1635FBDIL0 | MX25R1635FBDIL0 | MX25R1635FBDIL0 |
| Product Name | Memory | Memory - Flash - MX25R1635FBDIL0 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 12-UFBGA, WLCSP | BGA; 12-UFBGA, WLCSP |