Manufacturer: Macronix
Win Source Part Number: 849256-MX25R1035FZUI
Series: MXSMIO™
Features: Memory IC 33 MHz
Package: Reel - TR
Part Status: Not For New Designs
Family Name: MX25R1035
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1187-6, 1092-1187-2, 1092-1187-1
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 33MHz 8-USON (2x3)
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 33MHz 8-USON (2x3)
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 33MHz 8-USON (2x3)
FLASH - NOR Memory IC 1Mbit SPI 33 MHz 8-USON (2x3)
IC FLASH 1MBIT SPI 33MHZ 8USON
IC FLASH 1MBIT SPI 33MHZ 8USON
IC FLASH 1MBIT SPI 33MHZ 8USON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 849256-MX25R1035FZUIL0 | 1092-1187-6-ND | MX25R1035FZUIL0 | MX25R1035FZUIL0 | MX25R1035FZUIL0 | MX25R1035FZUIL0 |
| Product Name | Memory - Flash - MX25R1035FZUIL0 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |